Capital Lighting, Inc. 2243RB Exterior -Ceiling Mount 618961

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Regency Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Regency Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2243RB Exterior -Ceiling Mount - 618961 - Capital Lighting, Inc.
Columbus, OH, USA
2243RB Exterior -Ceiling Mount
618961
2243RB Exterior -Ceiling Mount 618961
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Regency Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Regency Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Hand-Crafted Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618961
Product Name 2243RB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details