Capital Lighting, Inc. 4639OZ Large Chandeliers-Glass Shade 618955

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4639OZ Large Chandeliers-Glass Shade - 618955 - Capital Lighting, Inc.
Columbus, OH, USA
4639OZ Large Chandeliers-Glass Shade
618955
4639OZ Large Chandeliers-Glass Shade 618955
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Amber Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 34.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Amber Etched
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618955
Product Name 4639OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details