Capital Lighting, Inc. 2130PZ-LED Exterior -Wall Mount 618945

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
2130PZ-LED Exterior -Wall Mount - 618945 - Capital Lighting, Inc.
Columbus, OH, USA
2130PZ-LED Exterior -Wall Mount
618945
2130PZ-LED Exterior -Wall Mount 618945
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618945
Product Name 2130PZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details