Capital Lighting, Inc. 2633BK-EST Exterior -Ceiling Mount 618938

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2633BK-EST Exterior -Ceiling Mount - 618938 - Capital Lighting, Inc.
Columbus, OH, USA
2633BK-EST Exterior -Ceiling Mount
618938
2633BK-EST Exterior -Ceiling Mount 618938
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618938
Product Name 2633BK-EST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details