Capital Lighting, Inc. 2633BK-ES Exterior -Ceiling Mount 618935

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Qty: 2 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Qty: 2 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2633BK-ES Exterior -Ceiling Mount - 618935 - Capital Lighting, Inc.
Columbus, OH, USA
2633BK-ES Exterior -Ceiling Mount
618935
2633BK-ES Exterior -Ceiling Mount 618935
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Qty: 2 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Etched Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.25
Bulb
Qty: 2
Finish: Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy Etched Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618935
Product Name 2633BK-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details