Capital Lighting, Inc. 4311OL Semi-Flush Mts.-Bowl Style 618921

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia

Suppliers

Company
Product
Description
Supplier Links
4311OL Semi-Flush Mts.-Bowl Style - 618921 - Capital Lighting, Inc.
Columbus, OH, USA
4311OL Semi-Flush Mts.-Bowl Style
618921
4311OL Semi-Flush Mts.-Bowl Style 618921
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618921
Product Name 4311OL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details