Capital Lighting, Inc. 3211AN Semi-Flush Mts.-Drum Shade 618909

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3211AN Semi-Flush Mts.-Drum Shade - 618909 - Capital Lighting, Inc.
Columbus, OH, USA
3211AN Semi-Flush Mts.-Drum Shade
618909
3211AN Semi-Flush Mts.-Drum Shade 618909
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 15.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618909
Product Name 3211AN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details