Capital Lighting, Inc. 3740BN Sconces-Single Candle 618908

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
3740BN Sconces-Single Candle - 618908 - Capital Lighting, Inc.
Columbus, OH, USA
3740BN Sconces-Single Candle
618908
3740BN Sconces-Single Candle 618908
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618908
Product Name 3740BN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details