Capital Lighting, Inc. 3214BR Mid. Chandeliers-Drum Shades 618906

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Sand Blasted Acrylic Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Sand Blasted Acrylic Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3214BR Mid. Chandeliers-Drum Shades - 618906 - Capital Lighting, Inc.
Columbus, OH, USA
3214BR Mid. Chandeliers-Drum Shades
618906
3214BR Mid. Chandeliers-Drum Shades 618906
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Sand Blasted Acrylic Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Bronze
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Sand Blasted Acrylic Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618906
Product Name 3214BR Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details