Capital Lighting, Inc. 3620BR Sconces-Single Candle 618903

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
3620BR Sconces-Single Candle - 618903 - Capital Lighting, Inc.
Columbus, OH, USA
3620BR Sconces-Single Candle
618903
3620BR Sconces-Single Candle 618903
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Bronze
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618903
Product Name 3620BR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details