Capital Lighting, Inc. 3626BR Mid. Chandeliers-Candle 618902

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3626BR Mid. Chandeliers-Candle - 618902 - Capital Lighting, Inc.
Columbus, OH, USA
3626BR Mid. Chandeliers-Candle
618902
3626BR Mid. Chandeliers-Candle 618902
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618902
Product Name 3626BR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details