Capital Lighting, Inc. 6262-3P DNI Pendants-Bowl Style 618879

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 14.52 Product Name: Pendant Bowl Category: Bowl Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 14.52 Product Name: Pendant Bowl Category: Bowl Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6262-3P DNI Pendants-Bowl Style - 618879 - Capital Lighting, Inc.
Columbus, OH, USA
6262-3P DNI Pendants-Bowl Style
618879
6262-3P DNI Pendants-Bowl Style 618879
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 14.52 Product Name: Pendant Bowl Category: Bowl Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Natural Iron
Weight: 14.52
Product Name: Pendant Bowl
Category: Bowl
Glass: Birch
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618879
Product Name 6262-3P DNI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details