Capital Lighting, Inc. 6262-BA4 DNI Bathroom Fixtures-Four Lights 618870

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Natural Iron Weight: 7.48 Product Name: Four Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Natural Iron Weight: 7.48 Product Name: Four Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6262-BA4 DNI Bathroom Fixtures-Four Lights - 618870 - Capital Lighting, Inc.
Columbus, OH, USA
6262-BA4 DNI Bathroom Fixtures-Four Lights
618870
6262-BA4 DNI Bathroom Fixtures-Four Lights 618870
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Natural Iron Weight: 7.48 Product Name: Four Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 7.75``Wx4.75``Hx.62` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Natural Iron
Weight: 7.48
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Birch
Safety Listing: Damp
Canopy: 7.75``Wx4.75``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618870
Product Name 6262-BA4 DNI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details