Capital Lighting, Inc. 8013-5 PC Mid. Chandeliers-Glass Up 618869

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Weight: 9.42 Product Name: Five Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Weight: 9.42 Product Name: Five Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8013-5 PC Mid. Chandeliers-Glass Up - 618869 - Capital Lighting, Inc.
Columbus, OH, USA
8013-5 PC Mid. Chandeliers-Glass Up
618869
8013-5 PC Mid. Chandeliers-Glass Up 618869
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Weight: 9.42 Product Name: Five Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Peppercorn
Weight: 9.42
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.87``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618869
Product Name 8013-5 PC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details