Capital Lighting, Inc. 8013-FM PC Flush Mounts-Bowl Style 618862

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peppercorn Weight: 4.16 Product Name: Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Canopy: 13.5``Dx1.12``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peppercorn Weight: 4.16 Product Name: Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Canopy: 13.5``Dx1.12``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8013-FM PC Flush Mounts-Bowl Style - 618862 - Capital Lighting, Inc.
Columbus, OH, USA
8013-FM PC Flush Mounts-Bowl Style
618862
8013-FM PC Flush Mounts-Bowl Style 618862
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Peppercorn Weight: 4.16 Product Name: Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Canopy: 13.5``Dx1.12``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Peppercorn
Weight: 4.16
Product Name: Flush Mount
Category: Flush Mount
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 13.5``Dx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618862
Product Name 8013-FM PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details