Capital Lighting, Inc. 6262-SF DNI Semi-Flush Mts.-Bowl Style 618849

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 12.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 7.7 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 12.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 7.7 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6262-SF DNI Semi-Flush Mts.-Bowl Style - 618849 - Capital Lighting, Inc.
Columbus, OH, USA
6262-SF DNI Semi-Flush Mts.-Bowl Style
618849
6262-SF DNI Semi-Flush Mts.-Bowl Style 618849
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 12.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Natural Iron Weight: 7.7 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 12.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Natural Iron
Weight: 7.7
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Birch
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618849
Product Name 6262-SF DNI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details