Capital Lighting, Inc. 4681OZ Semi-Flush Mts.-Bowl Style 618798

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

Suppliers

Company
Product
Description
Supplier Links
4681OZ Semi-Flush Mts.-Bowl Style - 618798 - Capital Lighting, Inc.
Columbus, OH, USA
4681OZ Semi-Flush Mts.-Bowl Style
618798
4681OZ Semi-Flush Mts.-Bowl Style 618798
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618798
Product Name 4681OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details