Capital Lighting, Inc. 4680OZ Sconces-Single Glass 618795

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Etched Painted White Inside Shipped Via: Parcel Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Etched Painted White Inside Shipped Via: Parcel Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
4680OZ Sconces-Single Glass - 618795 - Capital Lighting, Inc.
Columbus, OH, USA
4680OZ Sconces-Single Glass
618795
4680OZ Sconces-Single Glass 618795
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Etched Painted White Inside Shipped Via: Parcel Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Extension: 11.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Sconce
Category: Sconce
Glass: Etched Painted White Inside
Shipped Via: Parcel
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618795
Product Name 4680OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details