Capital Lighting, Inc. 4665BR Foyer/Hall Lanterns-Glass w/Frame 618794

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brushed Bronze Product Name: Six Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brushed Bronze Product Name: Six Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4665BR Foyer/Hall Lanterns-Glass w/Frame - 618794 - Capital Lighting, Inc.
Columbus, OH, USA
4665BR Foyer/Hall Lanterns-Glass w/Frame
618794
4665BR Foyer/Hall Lanterns-Glass w/Frame 618794
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brushed Bronze Product Name: Six Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Brushed Bronze
Product Name: Six Light Foyer Fixture
Category: Foyer
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618794
Product Name 4665BR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details