Capital Lighting, Inc. 4682OZ Pendants-Bowl Style 618779

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4682OZ Pendants-Bowl Style - 618779 - Capital Lighting, Inc.
Columbus, OH, USA
4682OZ Pendants-Bowl Style
618779
4682OZ Pendants-Bowl Style 618779
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Etched Painted White Inside
Shipped Via: Parcel
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618779
Product Name 4682OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details