Capital Lighting, Inc. 4702VK Semi-Flush Mts.-Bowl Style 618773

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4702VK Semi-Flush Mts.-Bowl Style - 618773 - Capital Lighting, Inc.
Columbus, OH, USA
4702VK Semi-Flush Mts.-Bowl Style
618773
4702VK Semi-Flush Mts.-Bowl Style 618773
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 13.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618773
Product Name 4702VK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details