Capital Lighting, Inc. 4772SL Sconces-Double Candle 618770

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
4772SL Sconces-Double Candle - 618770 - Capital Lighting, Inc.
Columbus, OH, USA
4772SL Sconces-Double Candle
618770
4772SL Sconces-Double Candle 618770
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Product Name: Two Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618770
Product Name 4772SL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details