PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 618766 |
| Product Name | 5054BN Bathroom Fixtures-Four Lights |
| Application | Residential |