Capital Lighting, Inc. 15436BZ Landscape Ltg.-Accent 618755

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.65 Product Name: One Light Landscape Fixture UPC: 00640665154306 Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.65 Product Name: One Light Landscape Fixture UPC: 00640665154306 Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
15436BZ Landscape Ltg.-Accent - 618755 - Capital Lighting, Inc.
Columbus, OH, USA
15436BZ Landscape Ltg.-Accent
618755
15436BZ Landscape Ltg.-Accent 618755
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.65 Product Name: One Light Landscape Fixture UPC: 00640665154306 Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.25
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Bronze
Weight: 1.65
Product Name: One Light Landscape Fixture
UPC: 00640665154306
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618755
Product Name 15436BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details