Capital Lighting, Inc. 1547KZ Landscape Ltg.-Path & Spread 618752

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 22.50 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Buckeye Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 22.50 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Buckeye Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1547KZ Landscape Ltg.-Path & Spread - 618752 - Capital Lighting, Inc.
Columbus, OH, USA
1547KZ Landscape Ltg.-Path & Spread
618752
1547KZ Landscape Ltg.-Path & Spread 618752
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 22.50 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Buckeye Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 4.62
Height: 22.50
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Buckeye Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618752
Product Name 1547KZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details