Capital Lighting, Inc. 5052BN Bathroom Fixtures-Two Lights 618748

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5052BN Bathroom Fixtures-Two Lights - 618748 - Capital Lighting, Inc.
Columbus, OH, USA
5052BN Bathroom Fixtures-Two Lights
618748
5052BN Bathroom Fixtures-Two Lights 618748
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618748
Product Name 5052BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details