Capital Lighting, Inc. 5023BN Bathroom Fixtures-Three Lights 618744

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5023BN Bathroom Fixtures-Three Lights - 618744 - Capital Lighting, Inc.
Columbus, OH, USA
5023BN Bathroom Fixtures-Three Lights
618744
5023BN Bathroom Fixtures-Three Lights 618744
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched White
Shipped Via: Parcel
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618744
Product Name 5023BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details