Capital Lighting, Inc. 5025BN Bathroom Fixtures-Five+Lights 618743

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 7.00 Extension: 5.5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 7.00 Extension: 5.5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5025BN Bathroom Fixtures-Five+Lights - 618743 - Capital Lighting, Inc.
Columbus, OH, USA
5025BN Bathroom Fixtures-Five+Lights
618743
5025BN Bathroom Fixtures-Five+Lights 618743
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 7.00 Extension: 5.5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 7.00
Extension: 5.5
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Etched White
Shipped Via: Parcel
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618743
Product Name 5025BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details