Capital Lighting, Inc. 5375BN Bathroom Fixtures-Five+Lights 618733

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
5375BN Bathroom Fixtures-Five+Lights - 618733 - Capital Lighting, Inc.
Columbus, OH, USA
5375BN Bathroom Fixtures-Five+Lights
618733
5375BN Bathroom Fixtures-Five+Lights 618733
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618733
Product Name 5375BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details