Capital Lighting, Inc. 5421BR Flush Mounts-Bowl Style 618730

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia

Suppliers

Company
Product
Description
Supplier Links
5421BR Flush Mounts-Bowl Style - 618730 - Capital Lighting, Inc.
Columbus, OH, USA
5421BR Flush Mounts-Bowl Style
618730
5421BR Flush Mounts-Bowl Style 618730
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 17`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618730
Product Name 5421BR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details