Capital Lighting, Inc. 5834BR Bathroom Fixtures-Four Lights 618715

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5834BR Bathroom Fixtures-Four Lights - 618715 - Capital Lighting, Inc.
Columbus, OH, USA
5834BR Bathroom Fixtures-Four Lights
618715
5834BR Bathroom Fixtures-Four Lights 618715
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618715
Product Name 5834BR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details