Capital Lighting, Inc. 5852BC Bathroom Fixtures-Two Lights 618709

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Caramel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Caramel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5852BC Bathroom Fixtures-Two Lights - 618709 - Capital Lighting, Inc.
Columbus, OH, USA
5852BC Bathroom Fixtures-Two Lights
618709
5852BC Bathroom Fixtures-Two Lights 618709
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Caramel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Caramel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618709
Product Name 5852BC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details