Capital Lighting, Inc. 5854BC Bathroom Fixtures-Four Lights 618704

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Caramel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Caramel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5854BC Bathroom Fixtures-Four Lights - 618704 - Capital Lighting, Inc.
Columbus, OH, USA
5854BC Bathroom Fixtures-Four Lights
618704
5854BC Bathroom Fixtures-Four Lights 618704
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Caramel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Caramel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618704
Product Name 5854BC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details