Capital Lighting, Inc. 5503-BA1 CH Sconces-Single Glass 618589

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.63 Product Name: One Light Wall Sconce Category: Sconce Glass: Cased Opal Safety Listing: Damp Canopy: 4.5``Wx9.25``Hx0.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.63 Product Name: One Light Wall Sconce Category: Sconce Glass: Cased Opal Safety Listing: Damp Canopy: 4.5``Wx9.25``Hx0.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5503-BA1 CH Sconces-Single Glass - 618589 - Capital Lighting, Inc.
Columbus, OH, USA
5503-BA1 CH Sconces-Single Glass
618589
5503-BA1 CH Sconces-Single Glass 618589
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.63 Product Name: One Light Wall Sconce Category: Sconce Glass: Cased Opal Safety Listing: Damp Canopy: 4.5``Wx9.25``Hx0.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.63
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Cased Opal
Safety Listing: Damp
Canopy: 4.5``Wx9.25``Hx0.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618589
Product Name 5503-BA1 CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details