Capital Lighting, Inc. 70797 Lamps-Table Lamps 618566

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 10 Product Name: One Light Table Lamp UPC: 038463029863 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 10 Product Name: One Light Table Lamp UPC: 038463029863 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70797 Lamps-Table Lamps - 618566 - Capital Lighting, Inc.
Columbus, OH, USA
70797 Lamps-Table Lamps
618566
70797 Lamps-Table Lamps 618566
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 10 Product Name: One Light Table Lamp UPC: 038463029863 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted Porcelain
Weight: 10
Product Name: One Light Table Lamp
UPC: 038463029863
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618566
Product Name 70797 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details