Capital Lighting, Inc. 70783 Lamps-Table Lamps 618549

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi-Color Product Name: One Light Table Lamp UPC: 038463028996 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi-Color Product Name: One Light Table Lamp UPC: 038463028996 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70783 Lamps-Table Lamps - 618549 - Capital Lighting, Inc.
Columbus, OH, USA
70783 Lamps-Table Lamps
618549
70783 Lamps-Table Lamps 618549
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi-Color Product Name: One Light Table Lamp UPC: 038463028996 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multi-Color
Product Name: One Light Table Lamp
UPC: 038463028996
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618549
Product Name 70783 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details