Capital Lighting, Inc. 70784 Lamps-Table Lamps 618547

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Product Name: One Light Table Lamp UPC: 038463029115 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Product Name: One Light Table Lamp UPC: 038463029115 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70784 Lamps-Table Lamps - 618547 - Capital Lighting, Inc.
Columbus, OH, USA
70784 Lamps-Table Lamps
618547
70784 Lamps-Table Lamps 618547
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Product Name: One Light Table Lamp UPC: 038463029115 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Nickel
Product Name: One Light Table Lamp
UPC: 038463029115
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618547
Product Name 70784 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details