Capital Lighting, Inc. 4444-BA2 PW Bathroom Fixtures-Two Lights 618527

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 4.62 Product Name: Two Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 4.62 Product Name: Two Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4444-BA2 PW Bathroom Fixtures-Two Lights - 618527 - Capital Lighting, Inc.
Columbus, OH, USA
4444-BA2 PW Bathroom Fixtures-Two Lights
618527
4444-BA2 PW Bathroom Fixtures-Two Lights 618527
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 4.62 Product Name: Two Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.25
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Weight: 4.62
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Cased Opal
Safety Listing: Damp
Canopy: 8``Wx4.25``Hx0.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618527
Product Name 4444-BA2 PW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details