Capital Lighting, Inc. 1220-9 RT Mid. Chandeliers-Glass Up 618526

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Roan Timber Weight: 35.86 Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Roan Timber Weight: 35.86 Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1220-9 RT Mid. Chandeliers-Glass Up - 618526 - Capital Lighting, Inc.
Columbus, OH, USA
1220-9 RT Mid. Chandeliers-Glass Up
618526
1220-9 RT Mid. Chandeliers-Glass Up 618526
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Roan Timber Weight: 35.86 Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 27.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Roan Timber
Weight: 35.86
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Listing: Dry
Canopy: 5``Dx1```E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618526
Product Name 1220-9 RT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details