Capital Lighting, Inc. 1220-1W RT Sconces-Single Glass 618501

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 4.4 Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Damp Canopy: 4.75``Wx9.5``Hx.62`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 4.4 Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Damp Canopy: 4.75``Wx9.5``Hx.62`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1220-1W RT Sconces-Single Glass - 618501 - Capital Lighting, Inc.
Columbus, OH, USA
1220-1W RT Sconces-Single Glass
618501
1220-1W RT Sconces-Single Glass 618501
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 4.4 Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Damp Canopy: 4.75``Wx9.5``Hx.62`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roan Timber
Weight: 4.4
Product Name: One Light Wall Sconce
Category: Sconce
Safety Listing: Damp
Canopy: 4.75``Wx9.5``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618501
Product Name 1220-1W RT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details