Capital Lighting, Inc. 16577MZ Landscape Ltg.-Accent 618492

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Type: PAR-36 Qty: 1 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Type: PAR-36 Qty: 1 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
16577MZ Landscape Ltg.-Accent - 618492 - Capital Lighting, Inc.
Columbus, OH, USA
16577MZ Landscape Ltg.-Accent
618492
16577MZ Landscape Ltg.-Accent 618492
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Type: PAR-36 Qty: 1 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.00
Bulb
Type: PAR-36
Qty: 1
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618492
Product Name 16577MZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details