Capital Lighting, Inc. 16574MZ Landscape Ltg.-Accent 618490

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
16574MZ Landscape Ltg.-Accent - 618490 - Capital Lighting, Inc.
Columbus, OH, USA
16574MZ Landscape Ltg.-Accent
618490
16574MZ Landscape Ltg.-Accent 618490
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.00
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618490
Product Name 16574MZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details