Capital Lighting, Inc. FR38515BNI Pendants-Glass Down 618475

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FR38515BNI Pendants-Glass Down - 618475 - Capital Lighting, Inc.
Columbus, OH, USA
FR38515BNI Pendants-Glass Down
618475
FR38515BNI Pendants-Glass Down 618475
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618475
Product Name FR38515BNI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details