Capital Lighting, Inc. FR38510PCM Mini Pendants-Rod 618470

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FR38510PCM Mini Pendants-Rod - 618470 - Capital Lighting, Inc.
Columbus, OH, USA
FR38510PCM Mini Pendants-Rod
618470
FR38510PCM Mini Pendants-Rod 618470
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618470
Product Name FR38510PCM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details