Capital Lighting, Inc. FR44502BBZ Sconces-Double Candle 618466

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Sconce Category: Sconce Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Sconce Category: Sconce Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
FR44502BBZ Sconces-Double Candle - 618466 - Capital Lighting, Inc.
Columbus, OH, USA
FR44502BBZ Sconces-Double Candle
618466
FR44502BBZ Sconces-Double Candle 618466
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Sconce Category: Sconce Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Bronze
Product Name: Sconce
Category: Sconce
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618466
Product Name FR44502BBZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details