Capital Lighting, Inc. FR44501BBZ Semi-Flush Mts.-Candle 618464

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Foyer Category: Foyer Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Foyer Category: Foyer Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR44501BBZ Semi-Flush Mts.-Candle - 618464 - Capital Lighting, Inc.
Columbus, OH, USA
FR44501BBZ Semi-Flush Mts.-Candle
618464
FR44501BBZ Semi-Flush Mts.-Candle 618464
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Foyer Category: Foyer Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Foyer
Category: Foyer
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618464
Product Name FR44501BBZ Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details