Capital Lighting, Inc. FR45604BNI Pendants-Drum Shade 618462

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR45604BNI Pendants-Drum Shade - 618462 - Capital Lighting, Inc.
Columbus, OH, USA
FR45604BNI Pendants-Drum Shade
618462
FR45604BNI Pendants-Drum Shade 618462
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 36.00
Bulb
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618462
Product Name FR45604BNI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details