Capital Lighting, Inc. FR40203IRN Sconces-Triple Candle 618447

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Product Name: Sconce Category: Sconce Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Product Name: Sconce Category: Sconce Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
FR40203IRN Sconces-Triple Candle - 618447 - Capital Lighting, Inc.
Columbus, OH, USA
FR40203IRN Sconces-Triple Candle
618447
FR40203IRN Sconces-Triple Candle 618447
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Product Name: Sconce Category: Sconce Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 30.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Iron
Product Name: Sconce
Category: Sconce
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618447
Product Name FR40203IRN Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details