Capital Lighting, Inc. FR40206IRN Island/Pool Table-4 Light + 618446

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron Product Name: Chandelier Category: Chandelier Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron Product Name: Chandelier Category: Chandelier Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40206IRN Island/Pool Table-4 Light + - 618446 - Capital Lighting, Inc.
Columbus, OH, USA
FR40206IRN Island/Pool Table-4 Light +
618446
FR40206IRN Island/Pool Table-4 Light + 618446
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron Product Name: Chandelier Category: Chandelier Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Iron
Product Name: Chandelier
Category: Chandelier
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618446
Product Name FR40206IRN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details