Capital Lighting, Inc. FR42504BME Pendants-Fabric Shade 618441

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Merlot Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Merlot Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR42504BME Pendants-Fabric Shade - 618441 - Capital Lighting, Inc.
Columbus, OH, USA
FR42504BME Pendants-Fabric Shade
618441
FR42504BME Pendants-Fabric Shade 618441
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Merlot Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Merlot
Product Name: Foyer
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618441
Product Name FR42504BME Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details